TRACO Power North America, Inc. DC DC Converters TMR 4-4815WI

Description
Isolated Module DC DC Converter 1 Output 24V 166mA 18V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 24V 166mA 18V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-TMR4-4815WI-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-TMR4-4815WI-ND
DC DC Converters 1951-TMR4-4815WI-ND
Isolated Module DC DC Converter 1 Output 24V 166mA 18V - 75V Input

Isolated Module DC DC Converter 1 Output 24V 166mA 18V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 24V, 0.166A; Power Supply Approvals Traco Power - 92AH0650 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 24V, 0.166A; Power Supply Approvals Traco Power
92AH0650
Dc-Dc Converter, 24V, 0.166A; Power Supply Approvals Traco Power 92AH0650
DC-DC CONVERTER, 24V, 0.166A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:4W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:166mA; Output Voltage - Output 2:-; Width:9.3mm RoHS Compliant: Yes

DC-DC CONVERTER, 24V, 0.166A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:4W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:166mA; Output Voltage - Output 2:-; Width:9.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Dc-Dc Converter, 24V, 0.166A Rohs Compliant Traco Power - 30AJ8829 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 24V, 0.166A Rohs Compliant Traco Power
30AJ8829
Dc-Dc Converter, 24V, 0.166A Rohs Compliant Traco Power 30AJ8829
DC-DC CONVERTER, 24V, 0.166A ROHS COMPLIANT: YES

DC-DC CONVERTER, 24V, 0.166A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1951-TMR4-4815WI-ND 92AH0650 30AJ8829
Product Name DC DC Converters Dc-Dc Converter, 24V, 0.166A; Power Supply Approvals Traco Power Dc-Dc Converter, 24V, 0.166A Rohs Compliant Traco Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.1660 amps 0.1660 amps
DC Input Voltage 18.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS30-48-03S - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 3.3 volts
View Details
250W, 300Vdc Input,  Wide Input Range, Dual-output, Industrial Quality DC/DC Converter - DCH 282-F1W - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Power Supplies - 5000003264-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 2 amps
View Details