Isolated Module DC DC Converter 2 Output 12V -12V 85mA, 85mA 9V - 36V Input
Isolated Board Mount DC/DC Converter, SIP, Through Hole, Fixed, 36 V, 9 V, 2 RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | 1951-2354-ND | 24M8379 |
| Product Name | DC DC Converters | Isolated Board Mount Dc/dc Converter, Sip, Through Hole, Fixed, 36 V, 9 V, 2 Rohs Compliant Traco Power |
| Type | DC-DC Converter; 1 | DC-DC Converter |
| Form Factor | Board Mount | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |