Enclosed AC DC Converters 1 Output 5.1V 3.922A 90 ~ 305 VAC, 100 ~ 250 VDC Input
POWER SUPPLY, AC-DC, 5V, 3.922A ROHS COMPLIANT: YES
POWER SUPPLY, AC-DC, 5.1V, 3.922A; Power Supply Approvals:ITE & Household; No. of Outputs:1Outputs; Output Power Max:20W; Output Voltage - Output 1:5.1V; Output Current - Output 1:3.922A; Output Voltage - Output 2:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 1951-TMPW25-105-J-ND | 85AH5593 | 82AH5634 |
| Product Name | AC DC Converters | Power Supply, Ac-Dc, 5V, 3.922A Rohs Compliant Traco Power | Power Supply, Ac-Dc, 5.1V, 3.922A; Power Supply Approvals Traco Power |
| Type | AC/DC Converter; 1 | DC Power Supply | DC Power Supply |
| Operating Temperature | -40 to 70 C (-40 to 158 F) | ||
| AC Input Voltage | 90.0 to 305.0 volts | ||
| DC Input Voltage | 100.0 to 250.0 volts | ||
| Regulatory Compliance | RoHS Compliant | RoHS Compliant |