AMETEK Programmable Power DC Power Supply DCR40-20A

Description
The DCR40-20A is a 800 Watt DC Power Supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: 40 Volts 20 AMP regulation of ±0.075% ±15mV and ±25mA current regulation The Sorensen DCR40-20A, Power Supply, utilizes SCR phase control techniques which provide high efficiency and minimum physical dimensions. The versitile and proven performance of this unit makes it ideal for industrial or scientific applications such as: controlled charging and discharging of batteries, precision electroplating, controlling magnetic devices, life testing of semiconductors and the forming of electrolytic capacitors. The unit is rated 0 to 40 V @ 23 A with voltage regulation of ±0.075% or ±15mV and ±25mA current regulation.
Datasheet
Description
The DCR40-20A is a 800 Watt DC Power Supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: 40 Volts 20 AMP regulation of ±0.075% ±15mV and ±25mA current regulation The Sorensen DCR40-20A, Power Supply, utilizes SCR phase control techniques which provide high efficiency and minimum physical dimensions. The versitile and proven performance of this unit makes it ideal for industrial or scientific applications such as: controlled charging and discharging of batteries, precision electroplating, controlling magnetic devices, life testing of semiconductors and the forming of electrolytic capacitors. The unit is rated 0 to 40 V @ 23 A with voltage regulation of ±0.075% or ±15mV and ±25mA current regulation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - DCR40-20A - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
DCR40-20A
DC Power Supply DCR40-20A
The DCR40-20A is a 800 Watt DC Power Supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: 40 Volts 20 AMP regulation of ±0.075% ±15mV and ±25mA current regulation The Sorensen DCR40-20A, Power Supply, utilizes SCR phase control techniques which provide high efficiency and minimum physical dimensions. The versitile and proven performance of this unit makes it ideal for industrial or scientific applications such as: controlled charging and discharging of batteries, precision electroplating, controlling magnetic devices, life testing of semiconductors and the forming of electrolytic capacitors. The unit is rated 0 to 40 V @ 23 A with voltage regulation of ±0.075% or ±15mV and ±25mA current regulation.

The DCR40-20A is a 800 Watt DC Power Supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • 40 Volts
  • 20 AMP
  • regulation of ±0.075%
  • ±15mV and ±25mA current regulation

The Sorensen DCR40-20A, Power Supply, utilizes SCR phase control techniques which provide high efficiency and minimum physical dimensions. The versitile and proven performance of this unit makes it ideal for industrial or scientific applications such as: controlled charging and discharging of batteries, precision electroplating, controlling magnetic devices, life testing of semiconductors and the forming of electrolytic capacitors. The unit is rated 0 to 40 V @ 23 A with voltage regulation of ±0.075% or ±15mV and ±25mA current regulation.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number DCR40-20A
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
DC Power Supply - DCS150-20 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 3000 watts
View Details