TRACO Power North America, Inc. AC DC Converters TMP 15148C

Description
Enclosed AC DC Converters 1 Output 48V 310mA 85 ~ 264 VAC, 120 ~ 370 VDC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 48V 310mA 85 ~ 264 VAC, 120 ~ 370 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - TMP15148C-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
TMP15148C-ND
AC DC Converters TMP15148C-ND
Enclosed AC DC Converters 1 Output 48V 310mA 85 ~ 264 VAC, 120 ~ 370 VDC Input

Enclosed AC DC Converters 1 Output 48V 310mA 85 ~ 264 VAC, 120 ~ 370 VDC Input

Buy Now Datasheet
Ac-Dc Converter, Enclosed, 1 O/p, 15W, 310Ma, 48V; No. Of Outputs Traco Power - 51R5421 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Enclosed, 1 O/p, 15W, 310Ma, 48V; No. Of Outputs Traco Power
51R5421
Ac-Dc Converter, Enclosed, 1 O/p, 15W, 310Ma, 48V; No. Of Outputs Traco Power 51R5421
AC-DC CONVERTER, ENCLOSED, 1 O/P, 15W, 310mA, 48V; No. of Outputs:1Outputs; Output Power Max:15W; Output Voltage - Output 1:48V; Output Current - Output 1:310mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Height:23.3mmRoHS Compliant: Yes

AC-DC CONVERTER, ENCLOSED, 1 O/P, 15W, 310mA, 48V; No. of Outputs:1Outputs; Output Power Max:15W; Output Voltage - Output 1:48V; Output Current - Output 1:310mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Height:23.3mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number TMP15148C-ND 51R5421
Product Name AC DC Converters Ac-Dc Converter, Enclosed, 1 O/p, 15W, 310Ma, 48V; No. Of Outputs Traco Power
Type AC/DC Converter; 1 DC Power Supply; AC/DC Converter
Operating Temperature -25 to 70 C (-13 to 158 F)
AC Input Voltage 85.0 to 264.0 volts
DC Input Voltage 120.0 to 370.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Type 78.1B - Switch mode power supply - 781B12302403 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Narrow Profile - Linear Power Supplies -  - Acopian Power Supplies
Specs
Type DC Power Supply; AC/DC Converter
Technology Linear Power Supply
Form Factor DIN Rail; Wall Mount
View Details
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details