TRACO Power North America, Inc. DC DC Converters TME 0509S

Description
Isolated Module DC DC Converter 1 Output 9V 110mA 4.5V - 5.5V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 9V 110mA 4.5V - 5.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-2587-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-2587-ND
DC DC Converters 1951-2587-ND
Isolated Module DC DC Converter 1 Output 9V 110mA 4.5V - 5.5V Input

Isolated Module DC DC Converter 1 Output 9V 110mA 4.5V - 5.5V Input

Buy Now Datasheet
Dc-Dc Conv, Iso Pol, 1 O/p, 1W, 110Ma, 9V; Power Supply Approvals Traco Power - 51R5322 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Conv, Iso Pol, 1 O/p, 1W, 110Ma, 9V; Power Supply Approvals Traco Power
51R5322
Dc-Dc Conv, Iso Pol, 1 O/p, 1W, 110Ma, 9V; Power Supply Approvals Traco Power 51R5322
DC-DC CONV, ISO POL, 1 O/P, 1W, 110mA, 9V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:9V; Output Current - Output 1:110mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONV, ISO POL, 1 O/P, 1W, 110mA, 9V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:9V; Output Current - Output 1:110mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 1 W, 9 V, 110 Ma Rohs Compliant Traco Power - 93K0665 - Newark, An Avnet Company
Chicago, IL, United States
Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 1 W, 9 V, 110 Ma Rohs Compliant Traco Power
93K0665
Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 1 W, 9 V, 110 Ma Rohs Compliant Traco Power 93K0665
Isolated Board Mount DC/DC Converter, SIP, Fixed, Through Hole, 1 W, 9 V, 110 mA RoHS Compliant: Yes

Isolated Board Mount DC/DC Converter, SIP, Fixed, Through Hole, 1 W, 9 V, 110 mA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1951-2587-ND 51R5322 93K0665
Product Name DC DC Converters Dc-Dc Conv, Iso Pol, 1 O/p, 1W, 110Ma, 9V; Power Supply Approvals Traco Power Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 1 W, 9 V, 110 Ma Rohs Compliant Traco Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.1100 amps 0.1100 amps
DC Input Voltage 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-24-2 Open Power Supply - PS-24-2 - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 24.0 volts
View Details
Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS30-24-15S - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 15.0 volts
View Details