Enclosed DC DC Converter 1 Output 15V 4A 160V Input
DC-DC CONVERTER, 15V, 4A ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | 1951-TMDC60-7213H-ND | 85AH5578 |
| Product Name | DC DC Converters | Dc-Dc Converter, 15V, 4A Rohs Compliant Traco Power |
| Type | DC-DC Converter; 1 | DC-DC Converter |