TRACO Power North America, Inc. DC DC Converters TMDC 06-7212H

Description
Enclosed DC DC Converter 1 Output 12V 500mA 160V Input
Request a Quote Datasheet
Description
Enclosed DC DC Converter 1 Output 12V 500mA 160V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - TMDC06-7212H-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
TMDC06-7212H-ND
DC DC Converters TMDC06-7212H-ND
Enclosed DC DC Converter 1 Output 12V 500mA 160V Input

Enclosed DC DC Converter 1 Output 12V 500mA 160V Input

Buy Now Datasheet
Dc-Dc Converter, 12V, 0.5A; Power Supply Approvals Traco Power - 52AH8457 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 0.5A; Power Supply Approvals Traco Power
52AH8457
Dc-Dc Converter, 12V, 0.5A; Power Supply Approvals Traco Power 52AH8457
DC-DC CONVERTER, 12V, 0.5A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:500mA; Output Voltage - Output 2:-; Isolation Voltage:3kVRoHS Compliant: Yes

DC-DC CONVERTER, 12V, 0.5A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:500mA; Output Voltage - Output 2:-; Isolation Voltage:3kVRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number TMDC06-7212H-ND 52AH8457
Product Name DC DC Converters Dc-Dc Converter, 12V, 0.5A; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Operating Temperature -40 to 93 C (-40 to 199 F)
DC Output Current 0.5000 amps 0.5000 amps
DC Input Voltage 80.0 to 160.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Current Source Power Unit - 4007 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
DIN Rail Power Supplies - 1236700 - RS Components, Ltd.
Specs
Technology Switching Power Supply
Form Factor DIN Rail
Regulatory Compliance RoHS Compliant
View Details
LFS50A Series Low Noise AC/DC Supply (10mV@50W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
PSH2-30-220 Bench-top Power Supply - PSH2-30-220 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details