AMETEK Programmable Power DC Power Supply PRO80-125T

Description
The PRO80-125T is a 10 kW DC power supply from Sorensen. Additional Features: Voltage: 0-80V Current: 125A Power: 10kW 30 mV RMS 200 V DC max Direct paralleling of any number of units Overvoltage protection is standard Remote Sensing and Programming Automatic Crossover Series and Parallel Operation Forced Air Cooling Method Power Factor: 0.75 The Sorensen PRO80-125T is designed for either rack or floor mounting, and to provide stable, highly regulated DC outputs from a wide range of three phase input voltages and frequencies. The PRO80-125T exhibits excellent transient response and low ripple in both voltage regulating and current limiting modes.
Description
The PRO80-125T is a 10 kW DC power supply from Sorensen. Additional Features: Voltage: 0-80V Current: 125A Power: 10kW 30 mV RMS 200 V DC max Direct paralleling of any number of units Overvoltage protection is standard Remote Sensing and Programming Automatic Crossover Series and Parallel Operation Forced Air Cooling Method Power Factor: 0.75 The Sorensen PRO80-125T is designed for either rack or floor mounting, and to provide stable, highly regulated DC outputs from a wide range of three phase input voltages and frequencies. The PRO80-125T exhibits excellent transient response and low ripple in both voltage regulating and current limiting modes.

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply PRO80-125T
The PRO80-125T is a 10 kW DC power supply from Sorensen. Additional Features: Voltage: 0-80V Current: 125A Power: 10kW 30 mV RMS 200 V DC max Direct paralleling of any number of units Overvoltage protection is standard Remote Sensing and Programming Automatic Crossover Series and Parallel Operation Forced Air Cooling Method Power Factor: 0.75 The Sorensen PRO80-125T is designed for either rack or floor mounting, and to provide stable, highly regulated DC outputs from a wide range of three phase input voltages and frequencies. The PRO80-125T exhibits excellent transient response and low ripple in both voltage regulating and current limiting modes.

The PRO80-125T is a 10 kW DC power supply from Sorensen.

Additional Features:

  • Voltage: 0-80V
  • Current: 125A
  • Power: 10kW
  • 30 mV RMS
  • 200 V DC max
  • Direct paralleling of any number of units
  • Overvoltage protection is standard
  • Remote Sensing and Programming
  • Automatic Crossover
  • Series and Parallel Operation
  • Forced Air Cooling Method
  • Power Factor: 0.75

The Sorensen PRO80-125T is designed for either rack or floor mounting, and to provide stable, highly regulated DC outputs from a wide range of three phase input voltages and frequencies. The PRO80-125T exhibits excellent transient response and low ripple in both voltage regulating and current limiting modes.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number PRO80-125T
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches - ICE3AR2280VJZXKLA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Type DC Power Supply
Technology Switching Power Supply
View Details
2000A Reversing Hard Chrome Plated Rectifier with Positive and Negative Direction - reversing-hard-chrome-plated-rectifier-with-positive-and-negative-direction-1 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Type Current Source; DC Power Supply; DC Power System; AC / DC Adapter; Rectifier; AC/DC Converter; High Voltage; Medical Power Supply; Laser Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
Kinetix 5700 165mm DC Bus Bar - 2198-BARCON-165DC200 - Allen-Bradley / Rockwell Automation
Specs
Type DC Power Supply
View Details