TRACO Power North America, Inc. DC DC Converters TIM 3.5-1219SM

Description
Isolated Module DC DC Converter 1 Output 9V 389mA 9V - 18V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 9V 389mA 9V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-1965-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-1965-ND
DC DC Converters 1951-1965-ND
Isolated Module DC DC Converter 1 Output 9V 389mA 9V - 18V Input

Isolated Module DC DC Converter 1 Output 9V 389mA 9V - 18V Input

Buy Now Datasheet
Dc-Dc Converter, 9V, 0.389A; No. Of Outputs Traco Power - 82AC3487 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 9V, 0.389A; No. Of Outputs Traco Power
82AC3487
Dc-Dc Converter, 9V, 0.389A; No. Of Outputs Traco Power 82AC3487
DC-DC CONVERTER, 9V, 0.389A; No. of Outputs:1 Output; Output Power Max:3.5W; Output Voltage - Output 1:9V; Output Current - Output 1:389mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; OutputRoHS Compliant: Yes

DC-DC CONVERTER, 9V, 0.389A; No. of Outputs:1 Output; Output Power Max:3.5W; Output Voltage - Output 1:9V; Output Current - Output 1:389mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; OutputRoHS Compliant: Yes

Supplier's Site
Dc-Dc Converter, 9V, 0.389A; Power Supply Approvals Traco Power - 73AC5592 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 9V, 0.389A; Power Supply Approvals Traco Power
73AC5592
Dc-Dc Converter, 9V, 0.389A; Power Supply Approvals Traco Power 73AC5592
DC-DC CONVERTER, 9V, 0.389A; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:3.5W; No. of Outputs:1 Output; Output Voltage - Output 1:9V; Output Current - Output 1:389mA; Output Voltage - Output 2:-; Width:14.4mm RoHS Compliant: Yes

DC-DC CONVERTER, 9V, 0.389A; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:3.5W; No. of Outputs:1 Output; Output Voltage - Output 1:9V; Output Current - Output 1:389mA; Output Voltage - Output 2:-; Width:14.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1951-1965-ND 82AC3487 73AC5592
Product Name DC DC Converters Dc-Dc Converter, 9V, 0.389A; No. Of Outputs Traco Power Dc-Dc Converter, 9V, 0.389A; Power Supply Approvals Traco Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
DC Output Current 0.3890 amps 0.3890 amps 0.3890 amps
DC Input Voltage 9.0 to 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail AC to DC 100-240V 40W 24V - PSD-A40W24 - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
2 suppliers
Microprocessor-ControlledElectronic Unit - EBS862 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 65 C (-22 to 149 F)
View Details
LPS Laser Power Supply - LPS Series - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details