TRACO Power North America, Inc. DC DC Converters TIM 2-2411SM

Description
Isolated Module DC DC Converter 1 Output 5V 400mA 18V - 36V Input
Request a Quote
Description
Isolated Module DC DC Converter 1 Output 5V 400mA 18V - 36V Input
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Traco Power TIM 2-0911SM is a compact DC-DC converter designed for medical applications, providing a single output of 5V at a maximum current of 400mA. It features reinforced isolation rated at 5000 VACrms, making it suitable for BF classification, which is essential for insulating electrical equipment from patient contact. The converter operates efficiently with a typical efficiency of 78% and has a low leakage current of less than 2 µA, complying with IEC/EN/ES 60601-1 3rd edition standards. This model supports an extended operating temperature range from -40°C to +95°C and is capable of functioning at altitudes up to 5000 meters. It includes protections such as short circuit protection and overvoltage protection, ensuring reliable operation in various conditions. The device is also RoHS compliant and comes with a 5-year warranty, making it a robust choice for engineers looking for a reliable power solution in medical devices.

Datasheet Summary
Powered by GS/AI

The Traco Power TIM 2-0911SM is a compact DC-DC converter designed for medical applications, providing a single output of 5V at a maximum current of 400mA. It features reinforced isolation rated at 5000 VACrms, making it suitable for BF classification, which is essential for insulating electrical equipment from patient contact. The converter operates efficiently with a typical efficiency of 78% and has a low leakage current of less than 2 µA, complying with IEC/EN/ES 60601-1 3rd edition standards. This model supports an extended operating temperature range from -40°C to +95°C and is capable of functioning at altitudes up to 5000 meters. It includes protections such as short circuit protection and overvoltage protection, ensuring reliable operation in various conditions. The device is also RoHS compliant and comes with a 5-year warranty, making it a robust choice for engineers looking for a reliable power solution in medical devices.

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-1939-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-1939-ND
DC DC Converters 1951-1939-ND
Isolated Module DC DC Converter 1 Output 5V 400mA 18V - 36V Input

Isolated Module DC DC Converter 1 Output 5V 400mA 18V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 5V, 0.4A; Power Supply Approvals Traco Power - 73AC5540 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 0.4A; Power Supply Approvals Traco Power
73AC5540
Dc-Dc Converter, 5V, 0.4A; Power Supply Approvals Traco Power 73AC5540
DC-DC CONVERTER, 5V, 0.4A; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:400mA; Output Voltage - Output 2:-; Output Regulation:-RoHS Compliant: Yes

DC-DC CONVERTER, 5V, 0.4A; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:400mA; Output Voltage - Output 2:-; Output Regulation:-RoHS Compliant: Yes

Supplier's Site
Dc-Dc Converter, Medical, 5V, 0.4A; No. Of Outputs Traco Power - 82AC3443 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 5V, 0.4A; No. Of Outputs Traco Power
82AC3443
Dc-Dc Converter, Medical, 5V, 0.4A; No. Of Outputs Traco Power 82AC3443
DC-DC CONVERTER, MEDICAL, 5V, 0.4A; No. of Outputs:1 Output; Output Power Max:2W; Output Voltage - Output 1:5V; Output Current - Output 1:400mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 5V, 0.4A; No. of Outputs:1 Output; Output Power Max:2W; Output Voltage - Output 1:5V; Output Current - Output 1:400mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1951-1939-ND 73AC5540 82AC3443
Product Name DC DC Converters Dc-Dc Converter, 5V, 0.4A; Power Supply Approvals Traco Power Dc-Dc Converter, Medical, 5V, 0.4A; No. Of Outputs Traco Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 95 C (-40 to 203 F)
DC Output Current 0.4000 amps 0.4000 amps 0.4000 amps
DC Input Voltage 18.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - XTR80-10.5 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 850 watts
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details