TRACO Power North America, Inc. DC DC Converters THR 40-7215WI

Description
Isolated Module DC DC Converter 1 Output 24V 1.67A 36V - 160V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 24V 1.67A 36V - 160V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-THR40-7215WI-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-THR40-7215WI-ND
DC DC Converters 1951-THR40-7215WI-ND
Isolated Module DC DC Converter 1 Output 24V 1.67A 36V - 160V Input

Isolated Module DC DC Converter 1 Output 24V 1.67A 36V - 160V Input

Buy Now Datasheet
Dc-Dc Converter, 24V, 1.67A; Power Supply Approvals Traco Power - 62AJ7175 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 24V, 1.67A; Power Supply Approvals Traco Power
62AJ7175
Dc-Dc Converter, 24V, 1.67A; Power Supply Approvals Traco Power 62AJ7175
DC-DC CONVERTER, 24V, 1.67A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:40W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:1.67A; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

DC-DC CONVERTER, 24V, 1.67A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:40W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:1.67A; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

Supplier's Site
Dc-Dc Converter, 24V, 1.67A Rohs Compliant Traco Power - 25AK1407 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 24V, 1.67A Rohs Compliant Traco Power
25AK1407
Dc-Dc Converter, 24V, 1.67A Rohs Compliant Traco Power 25AK1407
DC-DC CONVERTER, 24V, 1.67A ROHS COMPLIANT: YES

DC-DC CONVERTER, 24V, 1.67A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1951-THR40-7215WI-ND 62AJ7175 25AK1407
Product Name DC DC Converters Dc-Dc Converter, 24V, 1.67A; Power Supply Approvals Traco Power Dc-Dc Converter, 24V, 1.67A Rohs Compliant Traco Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 70 C (-40 to 158 F)
DC Output Current 1.67 amps 1.67 amps
DC Input Voltage 36.0 to 160.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Power Supply AC to DC 100-240V 480W 48V - 96PSD-A480W48-MN - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Microprocessor-ControlledElectronic Unit - EAS822 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details
Portable X-Ray Power Supply - XRS040N100 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details