AMETEK Programmable Power DC Power Supply DCS60-18E

Description
The DCS60-18E is a 1000 Watt DC Power Supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-60V Current: 0-18A Power: 1kW 200-250 VAC/100-132 VAC 47-63 Hz Line and Load regulation: 0.1% High power density/low ripple and noise High programming resolution with Ethernet interface Constant voltage and current mode Remote sensing Isolated analog control and monitoring (optional) The Sorensen DCS60-18E utilizes switchmode technology to achieve high power density in a low profile chassis. The design platform provides a highly reliable power supply for years of constant use. The Sorensen DCS60-18E is ideally suited for a wide range of applications requiring DC power in a small form factor. Applications range from manufacturing test and burn-in of automotive components, avionics electronics, telecommunications and consumer products to beam steering, process control and laboratory R&D use.
Datasheet
Description
The DCS60-18E is a 1000 Watt DC Power Supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-60V Current: 0-18A Power: 1kW 200-250 VAC/100-132 VAC 47-63 Hz Line and Load regulation: 0.1% High power density/low ripple and noise High programming resolution with Ethernet interface Constant voltage and current mode Remote sensing Isolated analog control and monitoring (optional) The Sorensen DCS60-18E utilizes switchmode technology to achieve high power density in a low profile chassis. The design platform provides a highly reliable power supply for years of constant use. The Sorensen DCS60-18E is ideally suited for a wide range of applications requiring DC power in a small form factor. Applications range from manufacturing test and burn-in of automotive components, avionics electronics, telecommunications and consumer products to beam steering, process control and laboratory R&D use.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - DCS60-18E - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
DCS60-18E
DC Power Supply DCS60-18E
The DCS60-18E is a 1000 Watt DC Power Supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-60V Current: 0-18A Power: 1kW 200-250 VAC/100-132 VAC 47-63 Hz Line and Load regulation: 0.1% High power density/low ripple and noise High programming resolution with Ethernet interface Constant voltage and current mode Remote sensing Isolated analog control and monitoring (optional) The Sorensen DCS60-18E utilizes switchmode technology to achieve high power density in a low profile chassis. The design platform provides a highly reliable power supply for years of constant use. The Sorensen DCS60-18E is ideally suited for a wide range of applications requiring DC power in a small form factor. Applications range from manufacturing test and burn-in of automotive components, avionics electronics, telecommunications and consumer products to beam steering, process control and laboratory R&D use.

The DCS60-18E is a 1000 Watt DC Power Supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 0-60V
  • Current: 0-18A
  • Power: 1kW
  • 200-250 VAC/100-132 VAC
  • 47-63 Hz
  • Line and Load regulation: 0.1%
  • High power density/low ripple and noise
  • High programming resolution with Ethernet interface
  • Constant voltage and current mode
  • Remote sensing
  • Isolated analog control and monitoring (optional)

The Sorensen DCS60-18E utilizes switchmode technology to achieve high power density in a low profile chassis. The design platform provides a highly reliable power supply for years of constant use.

The Sorensen DCS60-18E is ideally suited for a wide range of applications requiring DC power in a small form factor. Applications range from manufacturing test and burn-in of automotive components, avionics electronics, telecommunications and consumer products to beam steering, process control and laboratory R&D use.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number DCS60-18E
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

300W - 400W Digital AC-DC power supplies - EFE300-12-CCMDS - TDK-Lambda Europe GmbH
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
DC Output Current 0.2500 to 25 amps
View Details
1kVA, IP66-Rated, Rugged, Industrial Quality DC-AC Sine Wave Inverter - CSI 1K-24/230-3XD3 (IP66) - ABSOPULSE Electronics Ltd.
Specs
Type DC/AC Inverter
Technology Switching Power Supply
Operating Temperature -25 to 50 C (-13 to 122 F)
View Details
Power Supplies - 5000005349-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 10 amps
View Details