Isolated Module DC DC Converter 1 Output 5.1V 6A 18V - 75V Input
DC-DC CONVERTER, 5.1V, 6A; Power Supply Approvals:Railway; Input Ratio:4:1; Output Power Max:30W; No. of Outputs:1 Output; Output Voltage - Output 1:5.1V; Output Current - Output 1:6A; Output Voltage - Output 2:-; Output Regulation:-RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | 1951-THN30-4811WIR-ND | 70AJ5517 |
| Product Name | DC DC Converters | Dc-Dc Converter, 5.1V, 6A; Power Supply Approvals Traco Power |
| Type | DC-DC Converter; 1 | DC-DC Converter |
| Form Factor | Board Mount | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | |
| DC Output Current | 6 amps | 6 amps |