TRACO Power North America, Inc. DC DC Converters THN 20-4812WIR

Description
Isolated Module DC DC Converter 1 Output 12V 1.67A 18V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 1.67A 18V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-THN20-4812WIR-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-THN20-4812WIR-ND
DC DC Converters 1951-THN20-4812WIR-ND
Isolated Module DC DC Converter 1 Output 12V 1.67A 18V - 75V Input

Isolated Module DC DC Converter 1 Output 12V 1.67A 18V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 12V, 1.67A; Power Supply Approvals Traco Power - 14AJ3496 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 1.67A; Power Supply Approvals Traco Power
14AJ3496
Dc-Dc Converter, 12V, 1.67A; Power Supply Approvals Traco Power 14AJ3496
DC-DC CONVERTER, 12V, 1.67A; Power Supply Approvals:Railway; Input Ratio:4:1; Output Power Max:20W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:1.67A; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 1.67A; Power Supply Approvals:Railway; Input Ratio:4:1; Output Power Max:20W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:1.67A; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

Supplier's Site Datasheet
Dc-Dc Converter, 12V, 1.67A Rohs Compliant Traco Power - 25AJ2854 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 1.67A Rohs Compliant Traco Power
25AJ2854
Dc-Dc Converter, 12V, 1.67A Rohs Compliant Traco Power 25AJ2854
DC-DC CONVERTER, 12V, 1.67A ROHS COMPLIANT: YES

DC-DC CONVERTER, 12V, 1.67A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1951-THN20-4812WIR-ND 14AJ3496 25AJ2854
Product Name DC DC Converters Dc-Dc Converter, 12V, 1.67A; Power Supply Approvals Traco Power Dc-Dc Converter, 12V, 1.67A Rohs Compliant Traco Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 1.67 amps 1.67 amps
DC Input Voltage 18.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DINRail mount DC-DC converters - DPX20-48WS12 - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 85 to 95 C (185 to 203 F)
DC Output Voltage 12.0 volts
View Details
10kVA, Rugged, 3-Phase Industrial Quality DC/AC Sine Wave Inverter - CTP 10K - ABSOPULSE Electronics Ltd.
Specs
Type DC/AC Inverter
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Power Supplies - 5000003265-SE - TE Connectivity
Specs
DC Output Voltage 5.0 volts
DC Output Current 2 amps
View Details