TRACO Power North America, Inc. DC DC Converters THN 15-4812N

Description
Isolated Module DC DC Converter 1 Output 12V 1.3A 36V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 1.3A 36V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-3290-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-3290-ND
DC DC Converters 1951-3290-ND
Isolated Module DC DC Converter 1 Output 12V 1.3A 36V - 75V Input

Isolated Module DC DC Converter 1 Output 12V 1.3A 36V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 12V, 1.3A; Power Supply Approvals Traco Power - 73AC5478 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 1.3A; Power Supply Approvals Traco Power
73AC5478
Dc-Dc Converter, 12V, 1.3A; Power Supply Approvals Traco Power 73AC5478
DC-DC CONVERTER, 12V, 1.3A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:15W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:1.3A; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 1.3A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:15W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:1.3A; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-3290-ND 73AC5478
Product Name DC DC Converters Dc-Dc Converter, 12V, 1.3A; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 1.3 amps 1.3 amps
DC Input Voltage 36.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply, ALNC 24VDC/AC - S3420D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP6721 180W Basic DC Switching Power Supply 60V/8A - UDP6721 - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details