TRACO Power North America, Inc. DC DC Converters THM 60-4812WI

Description
Isolated Module DC DC Converter 1 Output 12V 5A 18V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 5A 18V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-THM60-4812WI-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-THM60-4812WI-ND
DC DC Converters 1951-THM60-4812WI-ND
Isolated Module DC DC Converter 1 Output 12V 5A 18V - 75V Input

Isolated Module DC DC Converter 1 Output 12V 5A 18V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 12Vdc, 5A; Power Supply Approvals Traco Power - 76AJ3401 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12Vdc, 5A; Power Supply Approvals Traco Power
76AJ3401
Dc-Dc Converter, 12Vdc, 5A; Power Supply Approvals Traco Power 76AJ3401
DC-DC CONVERTER, 12VDC, 5A; Power Supply Approvals:Medical; Input Ratio:4:1; Output Power Max:60W; No. of Outputs:1 Output; Output Voltage - Output 1:12VDC; Output Current - Output 1:5A; Output Voltage - Output 2:-; Width:36.8mm RoHS Compliant: Yes

DC-DC CONVERTER, 12VDC, 5A; Power Supply Approvals:Medical; Input Ratio:4:1; Output Power Max:60W; No. of Outputs:1 Output; Output Voltage - Output 1:12VDC; Output Current - Output 1:5A; Output Voltage - Output 2:-; Width:36.8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-THM60-4812WI-ND 76AJ3401
Product Name DC DC Converters Dc-Dc Converter, 12Vdc, 5A; Power Supply Approvals Traco Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 70 C (-40 to 158 F)
DC Output Current 5 amps 5 amps
DC Input Voltage 18.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

5W Isolated DC-DC converters - PXC05-48WS3P3 - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Regulatory Compliance Approval IEC/UL/CSA/EN 62368-1, 60950-1, CE Mark
View Details
Programmable Power Supply, ALTP 110/220VAC - S3425D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Universal supply module - universal supply module bcs3608ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details