TRACO Power North America, Inc. DC DC Converters THM 60-2412WI

Description
Isolated Module DC DC Converter 1 Output 12V 5A 9V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 5A 9V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-THM60-2412WI-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-THM60-2412WI-ND
DC DC Converters 1951-THM60-2412WI-ND
Isolated Module DC DC Converter 1 Output 12V 5A 9V - 36V Input

Isolated Module DC DC Converter 1 Output 12V 5A 9V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 12Vdc, 5A; Power Supply Approvals Traco Power - 76AJ3395 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12Vdc, 5A; Power Supply Approvals Traco Power
76AJ3395
Dc-Dc Converter, 12Vdc, 5A; Power Supply Approvals Traco Power 76AJ3395
DC-DC CONVERTER, 12VDC, 5A; Power Supply Approvals:Medical; Input Ratio:4:1; Output Power Max:60W; No. of Outputs:1 Output; Output Voltage - Output 1:12VDC; Output Current - Output 1:5A; Output Voltage - Output 2:-; Width:36.8mm RoHS Compliant: Yes

DC-DC CONVERTER, 12VDC, 5A; Power Supply Approvals:Medical; Input Ratio:4:1; Output Power Max:60W; No. of Outputs:1 Output; Output Voltage - Output 1:12VDC; Output Current - Output 1:5A; Output Voltage - Output 2:-; Width:36.8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-THM60-2412WI-ND 76AJ3395
Product Name DC DC Converters Dc-Dc Converter, 12Vdc, 5A; Power Supply Approvals Traco Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 70 C (-40 to 158 F)
DC Output Current 5 amps 5 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Converters - RPS8-350ATX-XE-ND - DigiKey
Specs
Type 1
Features Power Factor Correction
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
HPZ-Series - HP2.5ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 2500.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details