TRACO Power North America, Inc. DC DC Converters THM 3-4810WI

Description
Isolated Module DC DC Converter 1 Output 3.3V 1A 18V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 3.3V 1A 18V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - THM3-4810WI-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
THM3-4810WI-ND
DC DC Converters THM3-4810WI-ND
Isolated Module DC DC Converter 1 Output 3.3V 1A 18V - 75V Input

Isolated Module DC DC Converter 1 Output 3.3V 1A 18V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, Medical, 3.3V, 1A, Dip; Power Supply Approvals Traco Power - 45Y2583 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 3.3V, 1A, Dip; Power Supply Approvals Traco Power
45Y2583
Dc-Dc Converter, Medical, 3.3V, 1A, Dip; Power Supply Approvals Traco Power 45Y2583
DC-DC CONVERTER, MEDICAL, 3.3V, 1A, DIP; Power Supply Approvals:Medical; Input Ratio:4:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:1A; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 3.3V, 1A, DIP; Power Supply Approvals:Medical; Input Ratio:4:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:1A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number THM3-4810WI-ND 45Y2583
Product Name DC DC Converters Dc-Dc Converter, Medical, 3.3V, 1A, Dip; Power Supply Approvals Traco Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
DC Output Current 1 amps 1 amps
DC Input Voltage 18.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Delta Adapter AC to DC 100-240V 60W 12V C14 DC Plug - 96PSA-A60W12R1-3 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / PSB / BSMI / BIS / IRAM
View Details
Microprocessor-ControlledElectronic Unit - EBS862 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 65 C (-22 to 149 F)
View Details
CRT Power Supply - CRS110G50 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details