TRACO Power North America, Inc. DC DC Converters THM 10-4823WI

Description
Isolated Module DC DC Converter 2 Output 15V -15V 333mA, 333mA 18V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 15V -15V 333mA, 333mA 18V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - THM10-4823WI-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
THM10-4823WI-ND
DC DC Converters THM10-4823WI-ND
Isolated Module DC DC Converter 2 Output 15V -15V 333mA, 333mA 18V - 75V Input

Isolated Module DC DC Converter 2 Output 15V -15V 333mA, 333mA 18V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, Medical, 2 O/p, 10W, Dip; Power Supply Approvals Traco Power - 45Y2566 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 2 O/p, 10W, Dip; Power Supply Approvals Traco Power
45Y2566
Dc-Dc Converter, Medical, 2 O/p, 10W, Dip; Power Supply Approvals Traco Power 45Y2566
DC-DC CONVERTER, MEDICAL, 2 O/P, 10W, DIP; Power Supply Approvals:Medical; Input Ratio:4:1; Output Power Max:10W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:333mA; Output Voltage - Output 2:-15VRoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 2 O/P, 10W, DIP; Power Supply Approvals:Medical; Input Ratio:4:1; Output Power Max:10W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:333mA; Output Voltage - Output 2:-15VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number THM10-4823WI-ND 45Y2566
Product Name DC DC Converters Dc-Dc Converter, Medical, 2 O/p, 10W, Dip; Power Supply Approvals Traco Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
DC Output Current 0.3330 amps 0.3330 amps
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Converters - QPWF-200-48-ND - DigiKey
Qualtek Electronics Corp.
Specs
Type AC/DC Converter; 1
Operating Temperature -20 to 70 C (-4 to 158 F)
AC Input Voltage 90.0 to 264.0 volts
View Details
5000W High Input Voltage – 600Vdc Input - HVI 5K-3U7 - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter; High Voltage
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
PS1000-1 (North American Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-NA - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
UDP6720 100W Basic DC Switching Power Supply 60V/5A - UDP6720 - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details