TRACO Power North America, Inc. DC DC Converters THD 15-4810N

Description
Isolated Module DC DC Converter 1 Output 3.3V 4A 36V - 75V Input
Request a Quote
Description
Isolated Module DC DC Converter 1 Output 3.3V 4A 36V - 75V Input
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DC-DC Converter, Iso Pol, 1 O/p, 15W, 4A, 3.3V from Traco Power is designed for high efficiency and compact applications. It features a wide input voltage range of 9-18 VDC and delivers a maximum output current of 4A at 3.3V. The converter operates with an efficiency of up to 91% and requires no minimum load, making it suitable for various applications including mobile equipment and instrumentation. The device is housed in a shielded metal case with an isolated baseplate, ensuring reliable performance in demanding environments. It supports a wide operating temperature range from -40°C to +85°C and includes remote On/Off control functionality. The isolation voltage is rated at 1500 VDC, providing safety in sensitive applications. The converter also meets EN 55022 class A for conducted noise without the need for external components, enhancing its usability in communication and industrial electronics. With a compact footprint of only 1 inch², this converter is ideal for projects where PCB space is critical. It comes with a 3-year warranty, ensuring long-term reliability.

Datasheet Summary
Powered by GS/AI

The DC-DC Converter, Iso Pol, 1 O/p, 15W, 4A, 3.3V from Traco Power is designed for high efficiency and compact applications. It features a wide input voltage range of 9-18 VDC and delivers a maximum output current of 4A at 3.3V. The converter operates with an efficiency of up to 91% and requires no minimum load, making it suitable for various applications including mobile equipment and instrumentation. The device is housed in a shielded metal case with an isolated baseplate, ensuring reliable performance in demanding environments. It supports a wide operating temperature range from -40°C to +85°C and includes remote On/Off control functionality. The isolation voltage is rated at 1500 VDC, providing safety in sensitive applications. The converter also meets EN 55022 class A for conducted noise without the need for external components, enhancing its usability in communication and industrial electronics. With a compact footprint of only 1 inch², this converter is ideal for projects where PCB space is critical. It comes with a 3-year warranty, ensuring long-term reliability.

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - THD15-4810N-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
THD15-4810N-ND
DC DC Converters THD15-4810N-ND
Isolated Module DC DC Converter 1 Output 3.3V 4A 36V - 75V Input

Isolated Module DC DC Converter 1 Output 3.3V 4A 36V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 1 O/p, 15W, 4A, 3.3V; Power Supply Approvals Traco Power - 70W2284 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 15W, 4A, 3.3V; Power Supply Approvals Traco Power
70W2284
Dc-Dc Converter, Iso Pol, 1 O/p, 15W, 4A, 3.3V; Power Supply Approvals Traco Power 70W2284
DC-DC CONVERTER, ISO POL, 1 O/P, 15W, 4A, 3.3V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:15W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:4A; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 15W, 4A, 3.3V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:15W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:4A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number THD15-4810N-ND 70W2284
Product Name DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 15W, 4A, 3.3V; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 4 amps 4 amps
DC Input Voltage 36.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-12-M Open Power Supply - PS-12-M - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details
Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS30-48-03S - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 3.3 volts
View Details