Triad Magnetics AC DC Desktop, Wall Power Adapters WSU180-0450

Description
18V 8.1W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input
Request a Quote Datasheet
Description
18V 8.1W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - 237-1437-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
237-1437-ND
AC DC Desktop, Wall Power Adapters 237-1437-ND
18V 8.1W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input

18V 8.1W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input

Buy Now Datasheet
Ac-Dc Converter, External Plug In, 1 O/p, 8.1W, 18V; Power Supply Approvals Triad Magnetics - 83T4366 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, External Plug In, 1 O/p, 8.1W, 18V; Power Supply Approvals Triad Magnetics
83T4366
Ac-Dc Converter, External Plug In, 1 O/p, 8.1W, 18V; Power Supply Approvals Triad Magnetics 83T4366
AC-DC CONVERTER, EXTERNAL PLUG IN, 1 O/P, 8.1W, 18V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:8.1W; Output Voltage - Output 1:18V; Output Current - Output 1:450mA; Output Voltage - Output 2:- RoHS Compliant: Yes

AC-DC CONVERTER, EXTERNAL PLUG IN, 1 O/P, 8.1W, 18V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:8.1W; Output Voltage - Output 1:18V; Output Current - Output 1:450mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 237-1437-ND 83T4366
Product Name AC DC Desktop, Wall Power Adapters Ac-Dc Converter, External Plug In, 1 O/p, 8.1W, 18V; Power Supply Approvals Triad Magnetics
Type 1 DC Power Supply; AC/DC Converter
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
AC Output Voltage 18.0 volts
DC Output Voltage 18.0 volts 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

120/960W DIN-Rail power supplies - DRB960-24-3-A6 - TDK-Lambda Europe GmbH
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 40 amps
View Details
2 suppliers
600Vdc Input, 500VA Industrial Quality DC-AC Sine Wave Inverter - CSH 500-F6 - ABSOPULSE Electronics Ltd.
Specs
Type DC/AC Inverter
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Power Supplies - 5000003491-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 1 amps
View Details