TRACO Power North America, Inc. DC DC Converters TES 5-2423WI

Description
Isolated Module DC DC Converter 2 Output 15V -15V 165mA, 165mA 9V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 15V -15V 165mA, 165mA 9V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-1917-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-1917-ND
DC DC Converters 1951-1917-ND
Isolated Module DC DC Converter 2 Output 15V -15V 165mA, 165mA 9V - 36V Input

Isolated Module DC DC Converter 2 Output 15V -15V 165mA, 165mA 9V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 2 O/p, 5W, 15V, -15V; Power Supply Approvals Traco Power - 51R5176 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 2 O/p, 5W, 15V, -15V; Power Supply Approvals Traco Power
51R5176
Dc-Dc Converter, Iso Pol, 2 O/p, 5W, 15V, -15V; Power Supply Approvals Traco Power 51R5176
DC-DC CONVERTER, ISO POL, 2 O/P, 5W, 15V, -15V; Power Supply Approvals:-; Input Ratio:4:1; Output Power Max:5W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:165mA; Output Voltage - Output 2:-15V RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 2 O/P, 5W, 15V, -15V; Power Supply Approvals:-; Input Ratio:4:1; Output Power Max:5W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:165mA; Output Voltage - Output 2:-15V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-1917-ND 51R5176
Product Name DC DC Converters Dc-Dc Converter, Iso Pol, 2 O/p, 5W, 15V, -15V; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 71 C (-40 to 160 F)
DC Output Current 0.1650 amps 0.1650 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - DCR55-180T - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 10000 watts
View Details
Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details