Isolated Module DC DC Converter 1 Output 5V 400mA 21.6V - 26.4V Input
DC-DC CONVERTER, MEDICAL, 5V, 0.4A; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:400mA; Output Voltage - Output 2:-; Width:13.7mm RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | 1951-3064-ND | 51R5105 |
| Product Name | DC DC Converters | Dc-Dc Converter, Medical, 5V, 0.4A; Power Supply Approvals Traco Power |
| Type | DC-DC Converter; Medical Power Supply; 1 | DC-DC Converter |
| Form Factor | Board Mount | |
| Operating Temperature | -25 to 80 C (-13 to 176 F) | |
| DC Output Current | 0.4000 amps | 0.4000 amps |
| DC Input Voltage | 21.6 to 26.4 volts |