The DPX60-24S3P3 is a 60W isolated DIN-rail mount DC-DC converter designed to generate regulated output voltages from a 24Vdc input. It provides a 3.3V single output with a maximum load of 14.0A, operates with an input voltage range of 18 to 36Vdc, and achieves 85% efficiency. The unit features 1600Vdc input-to-output isolation, convection cooling, and operates over a temperature range of -40 to +85°C with appropriate derating. It complies with EN55032-B for conducted and radiated EMI, meets MIL-STD-810F for shock and vibration, and carries CE and UKCA marks. The device measures 24.5 x 57.6 x 125.0 mm and weighs 182 g. It includes hiccup-mode overcurrent and overvoltage protection with auto-recovery and supports positive logic remote on/off. The MTBF is rated at 957,600 hours under specified conditions.
These DIN rail mount DC-DC converters are ideal for generating additional, isolated and regulated voltages from the common used 24Vdc DIN rail bus. Fully protected and with Class B EMC performance, the DPX is available with single, dual or triple output models and power levels from 15 to 60W. All commonly requested voltages are covered by the series, and the units will operate from 12V, 24V or 48V nominal dc inputs with either 2:1 or 4:1 ranges.
Features
Applications for this product
| TDK-Lambda Europe GmbH | |
|---|---|
| Product Category | Power Supplies |
| Product Number | DPX60-24S3P3 |
| Product Name | DINRail mount DC-DC converters |
| Type | DC-DC Converter |
| Operating Temperature | 85 to 95 C (185 to 203 F) |
| DC Output Voltage | 3.3 volts |