TRACO Power North America, Inc. DC DC Converters TES 1-2412

Description
Isolated Module DC DC Converter 1 Output 12V 85mA 21.6V - 26.4V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 85mA 21.6V - 26.4V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-2459-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-2459-ND
DC DC Converters 1951-2459-ND
Isolated Module DC DC Converter 1 Output 12V 85mA 21.6V - 26.4V Input

Isolated Module DC DC Converter 1 Output 12V 85mA 21.6V - 26.4V Input

Buy Now Datasheet
Dc-Dc Converter, 1 O/p, 12V, 0.085A; Power Supply Approvals Traco Power - 51R5072 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 1 O/p, 12V, 0.085A; Power Supply Approvals Traco Power
51R5072
Dc-Dc Converter, 1 O/p, 12V, 0.085A; Power Supply Approvals Traco Power 51R5072
DC-DC CONVERTER, 1 O/P, 12V, 0.085A; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:85mA; Output Voltage - Output 2:-; Width:8mm RoHS Compliant: Yes

DC-DC CONVERTER, 1 O/P, 12V, 0.085A; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:85mA; Output Voltage - Output 2:-; Width:8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-2459-ND 51R5072
Product Name DC DC Converters Dc-Dc Converter, 1 O/p, 12V, 0.085A; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
DC Output Current 0.0850 amps 0.0850 amps
DC Input Voltage 21.6 to 26.4 volts
Unlock Full Specs
to access all available technical data

Similar Products

Zippy DC to DC -48V 300W FLEX ATX Switch Power Supply without PFC - 96PS-D300WFX - Advantech
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
DC-DC Converter Non Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.5 volts
View Details
LN-Series - LN010PIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details