Triad Magnetics AC AC Wall Power Adapters WAU120-1000

Description
12VAC 1A AC/AC External Wall Mount Adapter Fixed Blade Input
Request a Quote Datasheet
Description
12VAC 1A AC/AC External Wall Mount Adapter Fixed Blade Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC AC Wall Power Adapters - WAU120-1000-ND - DigiKey
Thief River Falls, MN, United States
AC AC Wall Power Adapters
WAU120-1000-ND
AC AC Wall Power Adapters WAU120-1000-ND
12VAC 1A AC/AC External Wall Mount Adapter Fixed Blade Input

12VAC 1A AC/AC External Wall Mount Adapter Fixed Blade Input

Buy Now Datasheet
Power Supply, Ac-Ac, 12V, 1A; Power Supply Approvals Triad Magnetics - 89Y7601 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Ac, 12V, 1A; Power Supply Approvals Triad Magnetics
89Y7601
Power Supply, Ac-Ac, 12V, 1A; Power Supply Approvals Triad Magnetics 89Y7601
POWER SUPPLY, AC-AC, 12V, 1A; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power:12W; Output Voltage VAC:12VAC; Output Current:1A; Plug Type:US; Output Connector:2.1mm x 5.5mm Barrel Plug; Input Voltage AC Max:120V RoHS Compliant: Yes

POWER SUPPLY, AC-AC, 12V, 1A; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power:12W; Output Voltage VAC:12VAC; Output Current:1A; Plug Type:US; Output Connector:2.1mm x 5.5mm Barrel Plug; Input Voltage AC Max:120V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number WAU120-1000-ND 89Y7601
Product Name AC AC Wall Power Adapters Power Supply, Ac-Ac, 12V, 1A; Power Supply Approvals Triad Magnetics
Type 1
Form Factor Wall Mount
Operating Temperature -10 to 50 C (14 to 122 F)
AC Output Voltage 12.0 volts 12.0 volts
DC Output Current 1 amps 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Zippy AC to DC 100-240V 250W 2U (1+1)Redundant with PFC - 96PSR-A250W2U - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / CCC
View Details
Microprocessor-ControlledElectronic Unit - EBN853 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
HeNe Laser Power Supply - LP6100P - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage; Laser Power Supply
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details