TRACO Power North America, Inc. DC DC Converters TEQ 200-7215WIR

Description
Enclosed DC DC Converter 1 Output 24V 10A 160V Input
Request a Quote Datasheet
Description
Enclosed DC DC Converter 1 Output 24V 10A 160V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - TEQ200-7215WIR-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
TEQ200-7215WIR-ND
DC DC Converters TEQ200-7215WIR-ND
Enclosed DC DC Converter 1 Output 24V 10A 160V Input

Enclosed DC DC Converter 1 Output 24V 10A 160V Input

Buy Now Datasheet
Dc-Dc Converter, 24V, 10A; Power Supply Approvals Traco Power - 45Y2282 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 24V, 10A; Power Supply Approvals Traco Power
45Y2282
Dc-Dc Converter, 24V, 10A; Power Supply Approvals Traco Power 45Y2282
DC-DC CONVERTER, 24V, 10A; Power Supply Approvals:Railway; Input Ratio:4:1; Output Power Max:200W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:10A; Output Voltage - Output 2:-; Width:103.2mm RoHS Compliant: Yes

DC-DC CONVERTER, 24V, 10A; Power Supply Approvals:Railway; Input Ratio:4:1; Output Power Max:200W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:10A; Output Voltage - Output 2:-; Width:103.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number TEQ200-7215WIR-ND 45Y2282
Product Name DC DC Converters Dc-Dc Converter, 24V, 10A; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 10 amps 10 amps
DC Input Voltage 43.0 to 160.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS30-24-15D - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 15.0 volts
View Details
300W, IP66-Rated, Rugged Industrial Quality, DC-DC Converter - BAP 65-D3 Series (IP66) - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Power Supplies - 5000011497-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details