TRACO Power North America, Inc. DC DC Converters TEQ 100-4812WIR

Description
Enclosed DC DC Converter 1 Output 12V 8.4A 75V Input
Request a Quote Datasheet
Description
Enclosed DC DC Converter 1 Output 12V 8.4A 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - TEQ100-4812WIR-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
TEQ100-4812WIR-ND
DC DC Converters TEQ100-4812WIR-ND
Enclosed DC DC Converter 1 Output 12V 8.4A 75V Input

Enclosed DC DC Converter 1 Output 12V 8.4A 75V Input

Buy Now Datasheet
Dc-Dc Converter, 12V, 8.4A; Power Supply Approvals Traco Power - 45Y2262 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 8.4A; Power Supply Approvals Traco Power
45Y2262
Dc-Dc Converter, 12V, 8.4A; Power Supply Approvals Traco Power 45Y2262
DC-DC CONVERTER, 12V, 8.4A; Power Supply Approvals:Railway; Input Ratio:4:1; Output Power Max:100W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:8.4A; Output Voltage - Output 2:-; Width:103.2mm RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 8.4A; Power Supply Approvals:Railway; Input Ratio:4:1; Output Power Max:100W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:8.4A; Output Voltage - Output 2:-; Width:103.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number TEQ100-4812WIR-ND 45Y2262
Product Name DC DC Converters Dc-Dc Converter, 12V, 8.4A; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 8.4 amps 8.4 amps
DC Input Voltage 19.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Medical, AC-DC, digital power solution (300W convection/400W fan cooled) - CFE400M-12-5C-TF-CML-NT - TDK-Lambda Europe GmbH
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
DC Output Current 33.3 amps
View Details
200W, Rugged DC/DC Converter for Redundant Operation in Railway and Other Heavy Duty Environments - RWD 200-P200L, RWD 200-P200X - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Power Supplies - 5000008899-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 10 amps
View Details