Qualtek Electronics Corp. AC DC Desktop, Wall Power Adapters QFWB-5-12-US01

Description
12V 6W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input
Request a Quote Datasheet
Description
12V 6W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - Q973-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
Q973-ND
AC DC Desktop, Wall Power Adapters Q973-ND
12V 6W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input

12V 6W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input

Buy Now Datasheet
Adaptor, Ac-Dc, 12V, 0.5A; Power Supply Approvals Qualtek Electronics - 33AC5759 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor, Ac-Dc, 12V, 0.5A; Power Supply Approvals Qualtek Electronics
33AC5759
Adaptor, Ac-Dc, 12V, 0.5A; Power Supply Approvals Qualtek Electronics 33AC5759
ADAPTOR, AC-DC, 12V, 0.5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:5W; Output Voltage - Output 1:12V; Output Current - Output 1:500mA; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

ADAPTOR, AC-DC, 12V, 0.5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:5W; Output Voltage - Output 1:12V; Output Current - Output 1:500mA; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number Q973-ND 33AC5759
Product Name AC DC Desktop, Wall Power Adapters Adaptor, Ac-Dc, 12V, 0.5A; Power Supply Approvals Qualtek Electronics
Type 1 DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
AC Output Voltage 12.0 volts
DC Output Voltage 12.0 volts 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Desktop, Wall Power Adapters - Q977-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
1500W, Portable Battery Charger for Field Applications - BCP 1K5-PEL - ABSOPULSE Electronics Ltd.
Specs
Type DC Power Supply
Technology Switching Power Supply
Applications Field Applications
View Details
PS1000-1 (European Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-EU - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
UDP3305S-E 4Ch Advanced-Series Programmable Linear DC Power Supply - UDP3305S-E - Uni-Trend US
Specs
Type DC Power Supply
Technology Linear Power Supply
DC Output Voltage 30.0 volts
View Details