TRACO Power North America, Inc. DC DC Converters TEP 75-2416WI

Description
Isolated Module DC DC Converter 1 Output 28V 2.7A 9V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 28V 2.7A 9V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - TEP75-2416WI-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
TEP75-2416WI-ND
DC DC Converters TEP75-2416WI-ND
Isolated Module DC DC Converter 1 Output 28V 2.7A 9V - 36V Input

Isolated Module DC DC Converter 1 Output 28V 2.7A 9V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 1 O/p, 75W, 2.7A, 28V; Power Supply Approvals Traco Power - 51R5034 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 75W, 2.7A, 28V; Power Supply Approvals Traco Power
51R5034
Dc-Dc Converter, Iso Pol, 1 O/p, 75W, 2.7A, 28V; Power Supply Approvals Traco Power 51R5034
DC-DC CONVERTER, ISO POL, 1 O/P, 75W, 2.7A, 28V; Power Supply Approvals:Railway; Input Ratio:4:1; Output Power Max:75W; No. of Outputs:1 Output; Output Voltage - Output 1:28V; Output Current - Output 1:2.7A; Output Regulation:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 75W, 2.7A, 28V; Power Supply Approvals:Railway; Input Ratio:4:1; Output Power Max:75W; No. of Outputs:1 Output; Output Voltage - Output 1:28V; Output Current - Output 1:2.7A; Output Regulation:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number TEP75-2416WI-ND 51R5034
Product Name DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 75W, 2.7A, 28V; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 75 C (-40 to 167 F)
DC Output Current 2.7 amps 2.7 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

15W Single & Dual DC-DC converters - PXB15-12D05 - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount; Open Frame
Regulatory Compliance Certifications IEC/UL/CSA/EN 62368-1, 60950-1, CE Mark
View Details
1000W, High Input Voltage,  Industrial, AC-DC Power Supply with PFC-input - PFHI 1K-FXW - ABSOPULSE Electronics Ltd.
Specs
Type DC Power Supply
Technology Switching Power Supply
Applications Rugged, Industrial Applications
View Details
Power Supplies - 5000003265-SE - TE Connectivity
Specs
DC Output Voltage 5.0 volts
DC Output Current 2 amps
View Details