TRACO Power North America, Inc. DC DC Converters TEP 160-7218WIR

Description
Isolated Module DC DC Converter 1 Output 48V 3.8A 43V - 160V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 48V 3.8A 43V - 160V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - TEP160-7218WIR-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
TEP160-7218WIR-ND
DC DC Converters TEP160-7218WIR-ND
Isolated Module DC DC Converter 1 Output 48V 3.8A 43V - 160V Input

Isolated Module DC DC Converter 1 Output 48V 3.8A 43V - 160V Input

Buy Now Datasheet
Dc-Dc Converter, Module, 1 O/p, 3.8A, 48V, 182.4W; Power Supply Approvals Traco Power - 70W2269 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Module, 1 O/p, 3.8A, 48V, 182.4W; Power Supply Approvals Traco Power
70W2269
Dc-Dc Converter, Module, 1 O/p, 3.8A, 48V, 182.4W; Power Supply Approvals Traco Power 70W2269
DC-DC CONVERTER, MODULE, 1 O/P, 3.8A, 48V, 182.4W; Power Supply Approvals:Railway; Input Ratio:4:1; Output Power Max:182.4W; No. of Outputs:1 Output; Output Voltage - Output 1:48V; Output Current - Output 1:3.8A; Output Regulation:- RoHS Compliant: Yes

DC-DC CONVERTER, MODULE, 1 O/P, 3.8A, 48V, 182.4W; Power Supply Approvals:Railway; Input Ratio:4:1; Output Power Max:182.4W; No. of Outputs:1 Output; Output Voltage - Output 1:48V; Output Current - Output 1:3.8A; Output Regulation:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number TEP160-7218WIR-ND 70W2269
Product Name DC DC Converters Dc-Dc Converter, Module, 1 O/p, 3.8A, 48V, 182.4W; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 75 C (-40 to 167 F)
DC Output Current 3.8 amps 3.8 amps
DC Input Voltage 43.0 to 160.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG1R5-12-03Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
200W IP66-Rated, Railway Quality DC-DC Converter – Railway & Other Heavy Duty Applications - RWY 200-D2 Series (IP66) - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Applications Railway & other heavy duty applications
View Details
Power Supplies - 5000005857-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
View Details