TRACO Power North America, Inc. DC DC Converters TEP 160-7216WIR

Description
Isolated Module DC DC Converter 1 Output 28V 6.5A 43V - 160V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 28V 6.5A 43V - 160V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - TEP160-7216WIR-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
TEP160-7216WIR-ND
DC DC Converters TEP160-7216WIR-ND
Isolated Module DC DC Converter 1 Output 28V 6.5A 43V - 160V Input

Isolated Module DC DC Converter 1 Output 28V 6.5A 43V - 160V Input

Buy Now Datasheet
Dc-Dc Converter, Module, 1 O/p, 6.5A, 28V, 182W; Power Supply Approvals Traco Power - 70W2268 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Module, 1 O/p, 6.5A, 28V, 182W; Power Supply Approvals Traco Power
70W2268
Dc-Dc Converter, Module, 1 O/p, 6.5A, 28V, 182W; Power Supply Approvals Traco Power 70W2268
DC-DC CONVERTER, MODULE, 1 O/P, 6.5A, 28V, 182W; Power Supply Approvals:Railway; Input Ratio:4:1; Output Power Max:182W; No. of Outputs:1 Output; Output Voltage - Output 1:28V; Output Current - Output 1:6.5A; Output Regulation:- RoHS Compliant: Yes

DC-DC CONVERTER, MODULE, 1 O/P, 6.5A, 28V, 182W; Power Supply Approvals:Railway; Input Ratio:4:1; Output Power Max:182W; No. of Outputs:1 Output; Output Voltage - Output 1:28V; Output Current - Output 1:6.5A; Output Regulation:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number TEP160-7216WIR-ND 70W2268
Product Name DC DC Converters Dc-Dc Converter, Module, 1 O/p, 6.5A, 28V, 182W; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 75 C (-40 to 167 F)
DC Output Current 6.5 amps 6.5 amps
DC Input Voltage 43.0 to 160.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-24-2 Open Power Supply - PS-24-2 - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 24.0 volts
View Details
300W - 400W Digital AC-DC power supplies - EFE400-24-CNMDS - TDK-Lambda Europe GmbH
Specs
Type DC Power Supply
Form Factor Board Mount; Open Frame
DC Output Voltage 12.0 to 24.0 volts
View Details