TRACO Power North America, Inc. DC DC Converters TEP 150-2413WI

Description
Enclosed DC DC Converter 1 Output 15V 10A 36V Input
Request a Quote Datasheet
Description
Enclosed DC DC Converter 1 Output 15V 10A 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-1120-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-1120-ND
DC DC Converters 1951-1120-ND
Enclosed DC DC Converter 1 Output 15V 10A 36V Input

Enclosed DC DC Converter 1 Output 15V 10A 36V Input

Buy Now Datasheet
Dc-Dc Conv, Iso Pol, 1 O/p, 150W, 10A, 15V; Power Supply Approvals Traco Power - 51R5021 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Conv, Iso Pol, 1 O/p, 150W, 10A, 15V; Power Supply Approvals Traco Power
51R5021
Dc-Dc Conv, Iso Pol, 1 O/p, 150W, 10A, 15V; Power Supply Approvals Traco Power 51R5021
DC-DC CONV, ISO POL, 1 O/P, 150W, 10A, 15V; Power Supply Approvals:Railway; Input Ratio:4:1; Output Power Max:150W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:10A; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONV, ISO POL, 1 O/P, 150W, 10A, 15V; Power Supply Approvals:Railway; Input Ratio:4:1; Output Power Max:150W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:10A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
Dc/dc Converter, Chassis, Fixed, 1, 150 W, 15 V, 10 A Rohs Compliant Traco Power - 51R7590 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, Chassis, Fixed, 1, 150 W, 15 V, 10 A Rohs Compliant Traco Power
51R7590
Dc/dc Converter, Chassis, Fixed, 1, 150 W, 15 V, 10 A Rohs Compliant Traco Power 51R7590
DC/DC Converter, Chassis, Fixed, 1, 150 W, 15 V, 10 A RoHS Compliant: Yes

DC/DC Converter, Chassis, Fixed, 1, 150 W, 15 V, 10 A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1951-1120-ND 51R5021 51R7590
Product Name DC DC Converters Dc-Dc Conv, Iso Pol, 1 O/p, 150W, 10A, 15V; Power Supply Approvals Traco Power Dc/dc Converter, Chassis, Fixed, 1, 150 W, 15 V, 10 A Rohs Compliant Traco Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Operating Temperature -40 to 75 C (-40 to 167 F)
DC Output Current 10 amps 10 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Delta AC to DC 100-240V 400W Open Frame with PFC - 96PSO-A400W19-M - Advantech
Specs
Type AC / DC Adapter
Form Factor Open Frame
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Microprocessor-ControlledElectronic Unit - EBN853 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
CRT Power Supply - CRS180G60 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details