TRACO Power North America, Inc. DC DC Converters TEP 100-3618UIR

Description
Isolated Module DC DC Converter 1 Output 48V 2.1A 9V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 48V 2.1A 9V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-TEP100-3618UIR-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-TEP100-3618UIR-ND
DC DC Converters 1951-TEP100-3618UIR-ND
Isolated Module DC DC Converter 1 Output 48V 2.1A 9V - 75V Input

Isolated Module DC DC Converter 1 Output 48V 2.1A 9V - 75V Input

Buy Now Datasheet
Dc/dc Converter, 100W, 75Vdc; Power Supply Approvals Traco Power - 70AJ1160 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 100W, 75Vdc; Power Supply Approvals Traco Power
70AJ1160
Dc/dc Converter, 100W, 75Vdc; Power Supply Approvals Traco Power 70AJ1160
DC/DC CONVERTER, 100W, 75VDC; Power Supply Approvals:ITE & Railway; Input Ratio:12:1; Output Power Max:100W; No. of Outputs:1 Output; Output Voltage - Output 1:48VDC; Output Current - Output 1:2.1A; Output Voltage - Output 2:- RoHS Compliant: Yes

DC/DC CONVERTER, 100W, 75VDC; Power Supply Approvals:ITE & Railway; Input Ratio:12:1; Output Power Max:100W; No. of Outputs:1 Output; Output Voltage - Output 1:48VDC; Output Current - Output 1:2.1A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-TEP100-3618UIR-ND 70AJ1160
Product Name DC DC Converters Dc/dc Converter, 100W, 75Vdc; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 2.1 amps 2.1 amps
DC Input Voltage 9.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PSH2-30-220 Bench-top Power Supply - PSH2-30-220 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS30-24-03S/DIN - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 3.3 volts
View Details