TRACO Power North America, Inc. DC DC Converters TEN 60-2423WIN

Description
Isolated Module DC DC Converter 2 Output 15V -15V 2A, 2A 9V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 15V -15V 2A, 2A 9V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-3036-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-3036-ND
DC DC Converters 1951-3036-ND
Isolated Module DC DC Converter 2 Output 15V -15V 2A, 2A 9V - 36V Input

Isolated Module DC DC Converter 2 Output 15V -15V 2A, 2A 9V - 36V Input

Buy Now Datasheet
Isolated Board Mount Dc/dc Converter, Dip, Through Hole, Fixed, 36 V, 9 V, 2 Rohs Compliant Traco Power - 94X2695 - Newark, An Avnet Company
Chicago, IL, United States
Isolated Board Mount Dc/dc Converter, Dip, Through Hole, Fixed, 36 V, 9 V, 2 Rohs Compliant Traco Power
94X2695
Isolated Board Mount Dc/dc Converter, Dip, Through Hole, Fixed, 36 V, 9 V, 2 Rohs Compliant Traco Power 94X2695
Isolated Board Mount DC/DC Converter, DIP, Through Hole, Fixed, 36 V, 9 V, 2 RoHS Compliant: Yes

Isolated Board Mount DC/DC Converter, DIP, Through Hole, Fixed, 36 V, 9 V, 2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-3036-ND 94X2695
Product Name DC DC Converters Isolated Board Mount Dc/dc Converter, Dip, Through Hole, Fixed, 36 V, 9 V, 2 Rohs Compliant Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

PFS300A Series Low Noise AC/DC Supply -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
80 PLUS Platinum PS/2 ATX 3.1 1200W Power Supply - PS8-1K2ATX-PZ - Advantech
Specs
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CE / FCC / UL / CB / TUV / CCC / KC / UKCA
DC Output Voltage 3.3 volts
View Details
Type 78.25 - Switch mode power supply - 782512302482 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details