Triad Magnetics AC DC Desktop, Wall Power Adapters WSU135-1330-R13

Description
13.5V 18W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input
Request a Quote Datasheet
Description
13.5V 18W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - 237-2179-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
237-2179-ND
AC DC Desktop, Wall Power Adapters 237-2179-ND
13.5V 18W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input

13.5V 18W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input

Buy Now Datasheet
Wall Mount Adaptor, Ac-Dc, 13.5V, 1.33A; Power Supply Approvals Triad Magnetics - 05AC7692 - Newark, An Avnet Company
Chicago, IL, United States
Wall Mount Adaptor, Ac-Dc, 13.5V, 1.33A; Power Supply Approvals Triad Magnetics
05AC7692
Wall Mount Adaptor, Ac-Dc, 13.5V, 1.33A; Power Supply Approvals Triad Magnetics 05AC7692
WALL MOUNT ADAPTOR, AC-DC, 13.5V, 1.33A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:17.955W; Output Voltage - Output 1:13.5V; Output Current - Output 1:1.33A; Output Voltage - Output 2:-; Plug Type:US RoHS Compliant: Yes

WALL MOUNT ADAPTOR, AC-DC, 13.5V, 1.33A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:17.955W; Output Voltage - Output 1:13.5V; Output Current - Output 1:1.33A; Output Voltage - Output 2:-; Plug Type:US RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 237-2179-ND 05AC7692
Product Name AC DC Desktop, Wall Power Adapters Wall Mount Adaptor, Ac-Dc, 13.5V, 1.33A; Power Supply Approvals Triad Magnetics
Type 1 DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
AC Output Voltage 13.5 volts
DC Output Voltage 13.5 volts 13.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

60 W Single Phase Single Output Low Profile Power Supplies - PS-6005 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
FSP Adapter AC to DC 100-240V 140W 5/9/15/20/28V C14 PD USB-C - 96PSA-A140WPDUC - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -5 to 40 C (23 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / BSMI / UKCA
View Details
Power Supplies - 5000008900-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details