TRACO Power North America, Inc. DC DC Converters TEN 3-2412N

Description
Isolated Module DC DC Converter 1 Output 12V 250mA 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 250mA 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-2996-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-2996-ND
DC DC Converters 1951-2996-ND
Isolated Module DC DC Converter 1 Output 12V 250mA 18V - 36V Input

Isolated Module DC DC Converter 1 Output 12V 250mA 18V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 12V, 0.25A, Dip; No. Of Outputs Traco Power - 90Y8725 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 0.25A, Dip; No. Of Outputs Traco Power
90Y8725
Dc-Dc Converter, 12V, 0.25A, Dip; No. Of Outputs Traco Power 90Y8725
DC-DC CONVERTER, 12V, 0.25A, DIP; No. of Outputs:1 Output; Output Power Max:3W; Output Voltage - Output 1:12V; Output Current - Output 1:250mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 0.25A, DIP; No. of Outputs:1 Output; Output Power Max:3W; Output Voltage - Output 1:12V; Output Current - Output 1:250mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes

Supplier's Site Datasheet
Dc-Dc Converter, 12V, 0.25A, Dip; Power Supply Approvals Traco Power - 45Y1891 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 0.25A, Dip; Power Supply Approvals Traco Power
45Y1891
Dc-Dc Converter, 12V, 0.25A, Dip; Power Supply Approvals Traco Power 45Y1891
DC-DC CONVERTER, 12V, 0.25A, DIP; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:250mA; Output Voltage - Output 2:-; Width:20.3mm RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 0.25A, DIP; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:250mA; Output Voltage - Output 2:-; Width:20.3mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-2996-ND 90Y8725
Product Name DC DC Converters Dc-Dc Converter, 12V, 0.25A, Dip; No. Of Outputs Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.2500 amps 0.2500 amps
DC Input Voltage 18.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

FSP Adapter AC to DC 100-240V 140W 5/9/15/20/28V C14 PD USB-C - 96PSA-A140WPDUC - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -5 to 40 C (23 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / BSMI / UKCA
View Details
Microprocessor-ControlledElectronic Unit - EBS862 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 65 C (-22 to 149 F)
View Details
Portable X-Ray Power Supply - XRS050N200 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details