TRACO Power North America, Inc. DC DC Converters TEN 3-11015WIRH

Description
Isolated Module DC DC Converter 1 Output 24V 125mA 36V - 160V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 24V 125mA 36V - 160V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-TEN3-11015WIRH-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-TEN3-11015WIRH-ND
DC DC Converters 1951-TEN3-11015WIRH-ND
Isolated Module DC DC Converter 1 Output 24V 125mA 36V - 160V Input

Isolated Module DC DC Converter 1 Output 24V 125mA 36V - 160V Input

Buy Now Datasheet
Dc-Dc Converter, 24V, 0.125A; Power Supply Approvals Traco Power - 76AJ0428 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 24V, 0.125A; Power Supply Approvals Traco Power
76AJ0428
Dc-Dc Converter, 24V, 0.125A; Power Supply Approvals Traco Power 76AJ0428
DC-DC CONVERTER, 24V, 0.125A; Power Supply Approvals:ITE & Railway; Input Ratio:4:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:125mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, 24V, 0.125A; Power Supply Approvals:ITE & Railway; Input Ratio:4:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:125mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-TEN3-11015WIRH-ND 76AJ0428
Product Name DC DC Converters Dc-Dc Converter, 24V, 0.125A; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 95 C (-40 to 203 F)
DC Output Current 0.1250 amps 0.1250 amps
DC Input Voltage 36.0 to 160.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PSH3-30-220 Bench-top Power Supply - PSH3-30-220 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS15-48-05S/DIN - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 5.0 volts
View Details