Isolated Module DC DC Converter 1 Output 3.3V 1A 36V - 160V Input
DC-DC CONVERTER, 3.3V, 1A; Power Supply Approvals:ITE & Railway; Input Ratio:4:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:1A; Output Voltage - Output 2:-; Width:20.3mm RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | 1951-TEN3-11010WIRH-ND | 76AJ0424 |
| Product Name | DC DC Converters | Dc-Dc Converter, 3.3V, 1A; Power Supply Approvals Traco Power |
| Type | DC-DC Converter; 1 | DC-DC Converter |
| Form Factor | Board Mount | |
| Operating Temperature | -40 to 95 C (-40 to 203 F) | |
| DC Output Current | 1 amps | 1 amps |
| DC Input Voltage | 36.0 to 160.0 volts |