5.9V 7.4W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input
AC-DC CONVERTER, EXTERNAL PLUG IN, 1 O/P, 7.5W, 6V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:7.5W; Output Voltage - Output 1:6V; Output Current - Output 1:1.25A; Output Voltage - Output 2:-; Plug Type:US RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | 237-1422-ND | 83T4309 |
| Product Name | AC DC Desktop, Wall Power Adapters | Ac-Dc Converter, External Plug In, 1 O/p, 7.5W, 6V; Power Supply Approvals Triad Magnetics |
| Type | 1 | DC Power Supply; AC/DC Converter |
| Form Factor | Wall Mount | |
| Operating Temperature | 0 to 40 C (32 to 104 F) | |
| AC Output Voltage | 5.9 volts | |
| DC Output Voltage | 5.9 volts | 6.0 volts |