TRACO Power North America, Inc. DC DC Converters TEN 25-4813WI

Description
Isolated Module DC DC Converter 1 Output 15V 2A 18V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 15V 2A 18V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - TEN25-4813WI-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
TEN25-4813WI-ND
DC DC Converters TEN25-4813WI-ND
Isolated Module DC DC Converter 1 Output 15V 2A 18V - 75V Input

Isolated Module DC DC Converter 1 Output 15V 2A 18V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 15V, 2A; No. Of Outputs Traco Power - 14AC5302 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V, 2A; No. Of Outputs Traco Power
14AC5302
Dc-Dc Converter, 15V, 2A; No. Of Outputs Traco Power 14AC5302
DC-DC CONVERTER, 15V, 2A; No. of Outputs:1 Output; Output Power Max:25W; Output Voltage - Output 1:15V; Output Current - Output 1:2A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes

DC-DC CONVERTER, 15V, 2A; No. of Outputs:1 Output; Output Power Max:25W; Output Voltage - Output 1:15V; Output Current - Output 1:2A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number TEN25-4813WI-ND 14AC5302
Product Name DC DC Converters Dc-Dc Converter, 15V, 2A; No. Of Outputs Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 2 amps 2 amps
DC Input Voltage 18.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Supply module Ex i - supply module ex i bcs3608ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
AC DC Desktop, Wall Power Adapters - 237-1460-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
Power Supply, ALN2 110/220VAC - S3423D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details