TRACO Power North America, Inc. DC DC Converters TEN 25-2423WI

Description
Isolated Module DC DC Converter 2 Output 15V -15V 1A, 1A 10V - 40V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 15V -15V 1A, 1A 10V - 40V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-1542-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-1542-ND
DC DC Converters 1951-1542-ND
Isolated Module DC DC Converter 2 Output 15V -15V 1A, 1A 10V - 40V Input

Isolated Module DC DC Converter 2 Output 15V -15V 1A, 1A 10V - 40V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 2 O/p, 25W, 1A, 1A, 15V, -15V; Power Supply Approvals Traco Power - 83R7220 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 2 O/p, 25W, 1A, 1A, 15V, -15V; Power Supply Approvals Traco Power
83R7220
Dc-Dc Converter, Iso Pol, 2 O/p, 25W, 1A, 1A, 15V, -15V; Power Supply Approvals Traco Power 83R7220
DC-DC CONVERTER, ISO POL, 2 O/P, 25W, 1A, 1A, 15V, -15V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:25W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:1A; Output Regulation:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 2 O/P, 25W, 1A, 1A, 15V, -15V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:25W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:1A; Output Regulation:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-1542-ND 83R7220
Product Name DC DC Converters Dc-Dc Converter, Iso Pol, 2 O/p, 25W, 1A, 1A, 15V, -15V; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 1 amps 1 amps
DC Input Voltage 10.0 to 40.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers