TRACO Power North America, Inc. DC DC Converters TEL 8-2411

Description
Isolated Module DC DC Converter 1 Output 5V 1.6A 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 1.6A 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-2920-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-2920-ND
DC DC Converters 1951-2920-ND
Isolated Module DC DC Converter 1 Output 5V 1.6A 18V - 36V Input

Isolated Module DC DC Converter 1 Output 5V 1.6A 18V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 5V, 1.6A; No. Of Outputs Traco Power - 14AC5269 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 1.6A; No. Of Outputs Traco Power
14AC5269
Dc-Dc Converter, 5V, 1.6A; No. Of Outputs Traco Power 14AC5269
DC-DC CONVERTER, 5V, 1.6A; No. of Outputs:1 Output; Output Power Max:8W; Output Voltage - Output 1:5V; Output Current - Output 1:1.6A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes

DC-DC CONVERTER, 5V, 1.6A; No. of Outputs:1 Output; Output Power Max:8W; Output Voltage - Output 1:5V; Output Current - Output 1:1.6A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-2920-ND 14AC5269
Product Name DC DC Converters Dc-Dc Converter, 5V, 1.6A; No. Of Outputs Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 80 C (-40 to 176 F)
DC Output Current 1.6 amps 1.6 amps
DC Input Voltage 18.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount AC to DC 100-240V 240W 12V - 96PSO-A240W12-DP - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -30 to 70 C (-22 to 158 F)
Regulatory Compliance CUL / CB / TUV / CCC / KC / BSMI / UKCA / CE
View Details
MIL DC-DC Converters -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
HPZ-Series - HP010ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details