TRACO Power North America, Inc. DC DC Converters TEL 15-4815N

Description
ULTRA COMPACT 15 WATT CONVERTER
Request a Quote Datasheet
Description
ULTRA COMPACT 15 WATT CONVERTER
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-TEL15-4815N-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-TEL15-4815N-ND
DC DC Converters 1951-TEL15-4815N-ND
ULTRA COMPACT 15 WATT CONVERTER

ULTRA COMPACT 15 WATT CONVERTER

Buy Now Datasheet
Dc-Dc Converter, 24V, 0.625A; Power Supply Approvals Traco Power - 59AK7120 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 24V, 0.625A; Power Supply Approvals Traco Power
59AK7120
Dc-Dc Converter, 24V, 0.625A; Power Supply Approvals Traco Power 59AK7120
DC-DC CONVERTER, 24V, 0.625A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:15W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:625mA; Output Voltage - Output 2:-; Width:13.7mm RoHS Compliant: Yes

DC-DC CONVERTER, 24V, 0.625A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:15W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:625mA; Output Voltage - Output 2:-; Width:13.7mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-TEL15-4815N-ND 59AK7120
Product Name DC DC Converters Dc-Dc Converter, 24V, 0.625A; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 80 C (-40 to 176 F)
DC Output Current 0.6250 amps 0.6250 amps
DC Input Voltage 36.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Induction Power Supply Unit - VIP® Multi-Switch™ - Inductotherm Group
Specs
Applications Instrumentation, Graphite Heating Applications
DC Output Power 1.50E6 watts
Number of Outputs 8 #
View Details
Power Supply - 51301707 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
Power Supplies - 5000005349-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 10 amps
View Details