TRACO Power North America, Inc. DC DC Converters TEL 15-1222N-HS

Description
ULTRA COMPACT 15 WATT CONVERTER
Request a Quote Datasheet
Description
ULTRA COMPACT 15 WATT CONVERTER
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-TEL15-1222N-HS-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-TEL15-1222N-HS-ND
DC DC Converters 1951-TEL15-1222N-HS-ND
ULTRA COMPACT 15 WATT CONVERTER

ULTRA COMPACT 15 WATT CONVERTER

Buy Now Datasheet
Dc-Dc Converter, 12V/-12V, 0.625A/0.625A; Power Supply Approvals Traco Power - 59AK7081 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V/-12V, 0.625A/0.625A; Power Supply Approvals Traco Power
59AK7081
Dc-Dc Converter, 12V/-12V, 0.625A/0.625A; Power Supply Approvals Traco Power 59AK7081
DC-DC CONVERTER, 12V/-12V, 0.625A/0.625A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:15W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:625mA; Output Voltage - Output 2:-12V RoHS Compliant: Yes

DC-DC CONVERTER, 12V/-12V, 0.625A/0.625A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:15W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:625mA; Output Voltage - Output 2:-12V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-TEL15-1222N-HS-ND 59AK7081
Product Name DC DC Converters Dc-Dc Converter, 12V/-12V, 0.625A/0.625A; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 70 C (-40 to 158 F)
DC Output Current 0.6250 amps 0.6250 amps
DC Input Voltage 9.0 to 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PSH2-30-220 Bench-top Power Supply - PSH2-30-220 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
1.5 - 30W DC-DC Converters - CCG1R5-48-15Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details