Isolated Module DC DC Converter 2 Output 12V -12V 500mA, 500mA 9V - 36V Input
DC-DC CONVERTER, 2 O/P, 12W ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | 1951-TEL12-2422WI-ND | 30AJ8274 |
| Product Name | DC DC Converters | Dc-Dc Converter, 2 O/p, 12W Rohs Compliant Traco Power |
| Type | DC-DC Converter; 1 | DC-DC Converter |
| Form Factor | Board Mount | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |