TRACO Power North America, Inc. DC DC Converters TEL 12-2412

Description
Isolated Module DC DC Converter 1 Output 12V 1A 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 1A 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-TEL12-2412-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-TEL12-2412-ND
DC DC Converters 1951-TEL12-2412-ND
Isolated Module DC DC Converter 1 Output 12V 1A 18V - 36V Input

Isolated Module DC DC Converter 1 Output 12V 1A 18V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 12V, 1A; Power Supply Approvals Traco Power - 01AJ9602 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 1A; Power Supply Approvals Traco Power
01AJ9602
Dc-Dc Converter, 12V, 1A; Power Supply Approvals Traco Power 01AJ9602
DC-DC CONVERTER, 12V, 1A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:12W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:1A; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 1A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:12W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:1A; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-TEL12-2412-ND 01AJ9602
Product Name DC DC Converters Dc-Dc Converter, 12V, 1A; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 1 amps 1 amps
DC Input Voltage 18.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

POWER SUPPLIES - QPD-75-15 - Heilind Electronics, Inc.
Qualtek Electronics Corp.
Specs
Technology Linear Power Supply
View Details
2 suppliers
1000W, High Reliability, Convection Cooled, Industrial Quality DC/DC Converter - BHR 65X2-4U2NF  (Opto-less) - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
PS1000-1 (UK Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-UK - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
UDP6720 100W Basic DC Switching Power Supply 60V/5A - UDP6720 - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details