TRACO Power North America, Inc. DC DC Converters TEL 10-1215

Description
Isolated Module DC DC Converter 1 Output 24V 416mA 9V - 18V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 24V 416mA 9V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-3466-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-3466-ND
DC DC Converters 1951-3466-ND
Isolated Module DC DC Converter 1 Output 24V 416mA 9V - 18V Input

Isolated Module DC DC Converter 1 Output 24V 416mA 9V - 18V Input

Buy Now Datasheet
Dc-Dc Converter, 24V, 0.416A Rohs Compliant Traco Power - 41AH2238 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 24V, 0.416A Rohs Compliant Traco Power
41AH2238
Dc-Dc Converter, 24V, 0.416A Rohs Compliant Traco Power 41AH2238
DC-DC CONVERTER, 24V, 0.416A ROHS COMPLIANT: YES

DC-DC CONVERTER, 24V, 0.416A ROHS COMPLIANT: YES

Supplier's Site
Dc-Dc Converter, 24V, 0.416A; Power Supply Approvals Traco Power - 55AH0105 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 24V, 0.416A; Power Supply Approvals Traco Power
55AH0105
Dc-Dc Converter, 24V, 0.416A; Power Supply Approvals Traco Power 55AH0105
DC-DC CONVERTER, 24V, 0.416A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:416mA; Output Voltage - Output 2:-; Width:13.7mm RoHS Compliant: Yes

DC-DC CONVERTER, 24V, 0.416A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:416mA; Output Voltage - Output 2:-; Width:13.7mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1951-3466-ND 41AH2238 55AH0105
Product Name DC DC Converters Dc-Dc Converter, 24V, 0.416A Rohs Compliant Traco Power Dc-Dc Converter, 24V, 0.416A; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.4160 amps 0.4160 amps
DC Input Voltage 9.0 to 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG1R5-24-03Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
1100Vdc Input, 350W Rugged Industrial Quality DC-DC Converter - HVT 350-F7 - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Power Supplies - 5000004629-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 1 amps
View Details