TRACO Power North America, Inc. DC DC Converters TEC 3-2415WI

Description
Isolated Module DC DC Converter 1 Output 24V 125mA 9V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 24V 125mA 9V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-1480-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-1480-ND
DC DC Converters 1951-1480-ND
Isolated Module DC DC Converter 1 Output 24V 125mA 9V - 36V Input

Isolated Module DC DC Converter 1 Output 24V 125mA 9V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 24V, 0.125A; No. Of Outputs Traco Power - 56AC6917 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 24V, 0.125A; No. Of Outputs Traco Power
56AC6917
Dc-Dc Converter, 24V, 0.125A; No. Of Outputs Traco Power 56AC6917
DC-DC CONVERTER, 24V, 0.125A; No. of Outputs:1 Output; Output Power Max:3W; Output Voltage - Output 1:24V; Output Current - Output 1:125mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; OutputRoHS Compliant: Yes

DC-DC CONVERTER, 24V, 0.125A; No. of Outputs:1 Output; Output Power Max:3W; Output Voltage - Output 1:24V; Output Current - Output 1:125mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; OutputRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-1480-ND 56AC6917
Product Name DC DC Converters Dc-Dc Converter, 24V, 0.125A; No. Of Outputs Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
DC Output Current 0.1250 amps 0.1250 amps
Unlock Full Specs
to access all available technical data

Similar Products

PST3-24-110 Enclosed Power Supply - PST3-24-110 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 3 amps
View Details
15W Single & Dual DC-DC converters - PXB15-12D12 - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount; Open Frame
Regulatory Compliance Certifications IEC/UL/CSA/EN 62368-1, 60950-1, CE Mark
View Details